Legrand - Pass & Seymour Duplex/Single Receptacle TR-5362USBBK

Description
DECORATOR DUPLEX TYPE BLACK COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
Datasheet
Description
DECORATOR DUPLEX TYPE BLACK COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-5362USBBK - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TR-5362USBBK
Duplex/Single Receptacle TR-5362USBBK
DECORATOR DUPLEX TYPE BLACK COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
  • DECORATOR DUPLEX TYPE
  • BLACK COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK, SIDE WIRING
  • USB CHARGING CAPACITY 3.1 AMPERE
  • SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TR-5362USBBK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 207216-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/52 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers