COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
IVORY COLOR
(1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TPJ MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
IVORY COLOR
(1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TPJ MODEL
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
IVORY COLOR
(1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION
2 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TPJ MODEL