Legrand - Pass & Seymour Standard Wall Plate TPJ826-GRY

Description
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet
Description
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ826-GRY - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TPJ826-GRY
Standard Wall Plate TPJ826-GRY
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL GRAY COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
  • COMBINATION TYPE
  • 0.07 INCH THK NYLON MATERIAL
  • GRAY COLOR
  • (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TPJ826-GRY
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
QUICKPORT CAT5E GIGAMAX JACK BLUE - LE-5G108-RL5 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details