Legrand - Pass & Seymour Standard Wall Plate TPJ7

Description
0.07 INCH THK NYLON MATERIAL BROWN COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL BROWN COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ7 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TPJ7
Standard Wall Plate TPJ7
0.07 INCH THK NYLON MATERIAL BROWN COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
  • 0.07 INCH THK NYLON MATERIAL
  • BROWN COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TPJ7
Product Name Standard Wall Plate
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 61SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details