Legrand - Pass & Seymour Standard Wall Plate TPJ3

Description
0.07 INCH THK NYLON MATERIAL BROWN COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL BROWN COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ3 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TPJ3
Standard Wall Plate TPJ3
0.07 INCH THK NYLON MATERIAL BROWN COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
  • 0.07 INCH THK NYLON MATERIAL
  • BROWN COLOR
  • (3) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TPJ3
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Thermoplastic Screwless Wall Plate - 3032GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details