Legrand - Pass & Seymour Standard Wall Plate TPJ26-IU

Description
0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ26-IU - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TPJ26-IU
Standard Wall Plate TPJ26-IU
0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
  • 0.07 INCH THK NYLON MATERIAL
  • IVORY COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TPJ26-IU
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-3-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Steel
View Details