0.07 INCH THK NYLON MATERIAL
GRAY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TPJ MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
0.07 INCH THK NYLON MATERIAL
GRAY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TPJ MODEL
0.07 INCH THK NYLON MATERIAL
GRAY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TPJ MODEL
0.07 INCH THK NYLON MATERIAL
GRAY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL