Legrand - Pass & Seymour Standard Wall Plate TPJ13-W

Description
0.07 INCH THK NYLON MATERIAL WHITE COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL WHITE COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ13-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TPJ13-W
Standard Wall Plate TPJ13-W
0.07 INCH THK NYLON MATERIAL WHITE COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
  • 0.07 INCH THK NYLON MATERIAL
  • WHITE COLOR
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TPJ13-W
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3121 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - 24673 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details