Legrand - Pass & Seymour Standard Wall Plate TPJ113-W

Description
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL WHITE COLOR (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet
Description
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL WHITE COLOR (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ113-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TPJ113-W
Standard Wall Plate TPJ113-W
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL WHITE COLOR (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TPJ MODEL
  • COMBINATION TYPE
  • 0.07 INCH THK NYLON MATERIAL
  • WHITE COLOR
  • (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION
  • 2 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TPJ113-W
Product Name Standard Wall Plate
Type Blank Wall Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000651 - RS Components, Ltd.
Specs
Opening / Devices Four
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Glossy Finish - 61MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details