Legrand - Pass & Seymour Standard Wall Plate TP8-GFI

Description
GFCI SURGE TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet
Description
GFCI SURGE TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP8-GFI - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TP8-GFI
Standard Wall Plate TP8-GFI
GFCI SURGE TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
  • GFCI SURGE TYPE
  • 0.07 INCH THK NYLON MATERIAL
  • IVORY COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TP8-GFI
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

5-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3015 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details