Legrand - Pass & Seymour Standard Wall Plate TP265-LA

Description
0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP265-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TP265-LA
Standard Wall Plate TP265-LA
0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (5) DECORATOR CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
  • 0.07 INCH THK NYLON MATERIAL
  • LIGHT ALMOND COLOR
  • (5) DECORATOR CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TP265-LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Duplex Wall Plates, Metal Standard Size Textured Finish - 21SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details