Legrand - Pass & Seymour Standard Wall Plate TP263-I

Description
0.07 INCH THK NYLON MATERIAL IVORY COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL IVORY COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP263-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TP263-I
Standard Wall Plate TP263-I
0.07 INCH THK NYLON MATERIAL IVORY COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
  • 0.07 INCH THK NYLON MATERIAL
  • IVORY COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TP263-I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485597 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
4-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3024 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details