Legrand - Pass & Seymour Standard Wall Plate TP26-W

Description
0.07 INCH THK NYLON MATERIAL WHITE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL WHITE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP26-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TP26-W
Standard Wall Plate TP26-W
0.07 INCH THK NYLON MATERIAL WHITE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE TRADEMASTER[R] BRAND OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
  • 0.07 INCH THK NYLON MATERIAL
  • WHITE COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • TRADEMASTER[R] BRAND
  • OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TP26-W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
MILESTEK KEYSTONE YELLOW RCA TO RCA JACK IVORY - 60-06220 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details