Legrand - Pass & Seymour Standard Wall Plate TP226-LA

Description
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet
Description
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP226-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TP226-LA
Standard Wall Plate TP226-LA
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL LIGHT ALMOND COLOR (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
  • COMBINATION TYPE
  • 0.07 INCH THK NYLON MATERIAL
  • LIGHT ALMOND COLOR
  • (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TP226-LA
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Thermoplastic Screwless Wall Plate - 3033GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details