Legrand - Pass & Seymour Standard Wall Plate TP13-RED

Description
0.07 INCH THK NYLON MATERIAL RED COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL RED COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP13-RED - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TP13-RED
Standard Wall Plate TP13-RED
0.07 INCH THK NYLON MATERIAL RED COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE BOX MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
  • 0.07 INCH THK NYLON MATERIAL
  • RED COLOR
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H
  • MOUNTING TYPE BOX MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TP13-RED
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - 22071 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details