COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
BLACK COLOR
(1) BLANK, (1) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
MOUNTING TYPE BOX MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
BLACK COLOR
(1) BLANK, (1) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
MOUNTING TYPE BOX MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
BLACK COLOR
(1) BLANK, (1) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
MOUNTING TYPE BOX MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
COMBINATION TYPE
0.07 INCH THK NYLON MATERIAL
BLACK COLOR
(1) BLANK, (1) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
MOUNTING TYPE BOX MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL