0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(1) TOGGLE SWITCH CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
TRADEMASTER[R] BRAND
OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(1) TOGGLE SWITCH CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
TRADEMASTER[R] BRAND
OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(1) TOGGLE SWITCH CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
TRADEMASTER[R] BRAND
OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL (CANADA AND US)
TP MODEL
0.07 INCH THK NYLON MATERIAL
WHITE COLOR
(1) TOGGLE SWITCH CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
TRADEMASTER[R] BRAND
OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL