Legrand - Pass & Seymour Usb Charger W/ Receptacle, 5V/125V, 2.1A/15A, White; Product Range Legrand Pass & Seymour TM8USBWCC6

Description
USB CHARGER W/ RECEPTACLE, 5V/125V, 2.1A/15A, WHITE; Product Range:-; Current Rating:2.1A; Voltage Rating VAC:5V; USB Standard:USB 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
USB CHARGER W/ RECEPTACLE, 5V/125V, 2.1A/15A, WHITE; Product Range:-; Current Rating:2.1A; Voltage Rating VAC:5V; USB Standard:USB 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger W/ Receptacle, 5V/125V, 2.1A/15A, White; Product Range Legrand Pass & Seymour - 46W2377 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger W/ Receptacle, 5V/125V, 2.1A/15A, White; Product Range Legrand Pass & Seymour
46W2377
Usb Charger W/ Receptacle, 5V/125V, 2.1A/15A, White; Product Range Legrand Pass & Seymour 46W2377
USB CHARGER W/ RECEPTACLE, 5V/125V, 2.1A/15A, WHITE; Product Range:-; Current Rating:2.1A; Voltage Rating VAC:5V; USB Standard:USB 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White; Gender:Receptacle RoHS Compliant: No

USB CHARGER W/ RECEPTACLE, 5V/125V, 2.1A/15A, WHITE; Product Range:-; Current Rating:2.1A; Voltage Rating VAC:5V; USB Standard:USB 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W2377
Product Name Usb Charger W/ Receptacle, 5V/125V, 2.1A/15A, White; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details