Legrand - Pass & Seymour Usb Charger W/ Receptacle, 5V/125V, 2.1A/15A, Black; Product Range Legrand Pass & Seymour TM8USBBKCC6

Description
USB CHARGER W/ RECEPTACLE, 5V/125V, 2.1A/15A, BLACK; Product Range:-; Current Rating:2.1A; Voltage Rating VAC:5V; USB Standard:USB 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
USB CHARGER W/ RECEPTACLE, 5V/125V, 2.1A/15A, BLACK; Product Range:-; Current Rating:2.1A; Voltage Rating VAC:5V; USB Standard:USB 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger W/ Receptacle, 5V/125V, 2.1A/15A, Black; Product Range Legrand Pass & Seymour - 46W2373 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger W/ Receptacle, 5V/125V, 2.1A/15A, Black; Product Range Legrand Pass & Seymour
46W2373
Usb Charger W/ Receptacle, 5V/125V, 2.1A/15A, Black; Product Range Legrand Pass & Seymour 46W2373
USB CHARGER W/ RECEPTACLE, 5V/125V, 2.1A/15A, BLACK; Product Range:-; Current Rating:2.1A; Voltage Rating VAC:5V; USB Standard:USB 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black; Gender:Receptacle RoHS Compliant: No

USB CHARGER W/ RECEPTACLE, 5V/125V, 2.1A/15A, BLACK; Product Range:-; Current Rating:2.1A; Voltage Rating VAC:5V; USB Standard:USB 2.0, 3.0; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W2373
Product Name Usb Charger W/ Receptacle, 5V/125V, 2.1A/15A, Black; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data