TM8USB4GRYCC6 -- QUAD USB 4.2A GRY LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Quad Usb 4.2A Gry Legrand Pass & Seymour
TM8USB4GRYCC6
Description
QUAD USB 4.2A GRY
Description
QUAD USB 4.2A GRY
Suppliers
Quad Usb 4.2A Gry Legrand Pass & Seymour
49AJ1567
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
49AJ1567 |
|
Product Name
|
Quad Usb 4.2A Gry Legrand Pass & Seymour |
|
Connector Type
|
USB
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers