TM8USB4-ICC6 -- RADIANT QUAD USB 4.2A IV LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Radiant Quad Usb 4.2A Iv Legrand Pass & Seymour
TM8USB4-ICC6
Description
RADIANT QUAD USB 4.2A IV
Description
RADIANT QUAD USB 4.2A IV
Suppliers
Radiant Quad Usb 4.2A Iv Legrand Pass & Seymour
30Y7270
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
30Y7270 |
|
Product Name
|
Radiant Quad Usb 4.2A Iv Legrand Pass & Seymour |
|
Connector Type
|
USB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
4 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details