Legrand TradeMaster Decorator Hallway Light & Receptacle TM8HWLWCC

Description
TradeMaster Decorator Hallway Light & Single Receptacle, 15amp 120/125vac, White FEATURES Impact-resistant face and back body. GE Lexan high impact-resistant lens. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap minimizes the risk of contact. Energy-efficient LED has average 20-year life expectancy: eliminates bulb replacement. Sensor automatically turns light ON in the dark. Increased light output for better illumination. Light sensor for enhanced sensitivity.
Description
TradeMaster Decorator Hallway Light & Single Receptacle, 15amp 120/125vac, White FEATURES Impact-resistant face and back body. GE Lexan high impact-resistant lens. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap minimizes the risk of contact. Energy-efficient LED has average 20-year life expectancy: eliminates bulb replacement. Sensor automatically turns light ON in the dark. Increased light output for better illumination. Light sensor for enhanced sensitivity.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster Decorator Hallway Light & Receptacle - TM8HWLWCC - Legrand
West Hartford, CT, USA
TradeMaster Decorator Hallway Light & Receptacle
TM8HWLWCC
TradeMaster Decorator Hallway Light & Receptacle TM8HWLWCC
TradeMaster Decorator Hallway Light & Single Receptacle, 15amp 120/125vac, White FEATURES Impact-resistant face and back body. GE Lexan high impact-resistant lens. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap minimizes the risk of contact. Energy-efficient LED has average 20-year life expectancy: eliminates bulb replacement. Sensor automatically turns light ON in the dark. Increased light output for better illumination. Light sensor for enhanced sensitivity.

TradeMaster Decorator Hallway Light & Single Receptacle, 15amp 120/125vac, White

FEATURES

  • Impact-resistant face and back body.
  • GE Lexan high impact-resistant lens.
  • External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG.
  • Ground screw position under the end of the strap minimizes the risk of contact.
  • Energy-efficient LED has average 20-year life expectancy: eliminates bulb replacement.
  • Sensor automatically turns light ON in the dark.
  • Increased light output for better illumination.
  • Light sensor for enhanced sensitivity.
Supplier's Site
TradeMaster Hallway Light & Single Receptacle - TM8HWLWCC - Legrand
West Hartford, CT, USA
TradeMaster Hallway Light & Single Receptacle
TM8HWLWCC
TradeMaster Hallway Light & Single Receptacle TM8HWLWCC
TradeMaster Decorator Hallway Light & Single Receptacle, 15amp 120/125vac, White FEATURES Impact-resistant face and back body. GE Lexan high impact-resistant lens. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Ground screw position under the end of the strap minimizes the risk of contact. Energy-efficient LED has average 20-year life expectancy: eliminates bulb replacement. Sensor automatically turns light ON in the dark. Increased light output for better illumination. Light sensor for enhanced sensitivity.

TradeMaster Decorator Hallway Light & Single Receptacle, 15amp 120/125vac, White

FEATURES

  • Impact-resistant face and back body.
  • GE Lexan high impact-resistant lens.
  • External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG.
  • Ground screw position under the end of the strap minimizes the risk of contact.
  • Energy-efficient LED has average 20-year life expectancy: eliminates bulb replacement.
  • Sensor automatically turns light ON in the dark.
  • Increased light output for better illumination.
  • Light sensor for enhanced sensitivity.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number TM8HWLWCC TM8HWLWCC
Product Name TradeMaster Decorator Hallway Light & Receptacle TradeMaster Hallway Light & Single Receptacle
Device Type Receptacle Receptacle
Configuration Single Single
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 104479-5 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBGXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details