Legrand TradeMaster Decorator Receptacles TM885W150

Description
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. 150 pack. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.
Description
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. 150 pack. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
TradeMaster Decorator Receptacles
TM885W150
TradeMaster Decorator Receptacles TM885W150
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. 150 pack. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. 150 pack.

FEATURES

  • Longer steel straps than competitive devices, still fits under a standard wall plate.
  • High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks.
  • Ultrasonic welding of face to back body.
  • Patented design provides better plug retention.
  • External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping.
  • Accepts #12 and #14 stranded and solid wire.
  • Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out.
  • Scored deeper for fast, clean breaks every time.
  • All four contact screws and the ground screw are backed out.
  • All screws are tri-drive.
Supplier's Site
West Hartford, CT, USA
TradeMaster Decorator Receptacles
TM885W150
TradeMaster Decorator Receptacles TM885W150
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. 150 pack. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. 150 pack.

FEATURES

  • Longer steel straps than competitive devices, still fits under a standard wall plate.
  • High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks.
  • Ultrasonic welding of face to back body.
  • Patented design provides better plug retention.
  • External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping.
  • Accepts #12 and #14 stranded and solid wire.
  • Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out.
  • Scored deeper for fast, clean breaks every time.
  • All four contact screws and the ground screw are backed out.
  • All screws are tri-drive.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number TM885W150 TM885W150
Product Name TradeMaster Decorator Receptacles TradeMaster Decorator Receptacles
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-862484-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
15A/125V North American Snap-In Receptacle - 88214100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details