Legrand TradeMaster Decorator Receptacle TM885W

Description
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.
Description
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster Decorator Receptacle - TM885W - Legrand
West Hartford, CT, USA
TradeMaster Decorator Receptacle
TM885W
TradeMaster Decorator Receptacle TM885W
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White.

FEATURES

  • Longer steel straps than competitive devices, still fits under a standard wall plate.
  • High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks.
  • Ultrasonic welding of face to back body.
  • Patented design provides better plug retention.
  • External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping.
  • Accepts #12 and #14 stranded and solid wire.
  • Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out.
  • Scored deeper for fast, clean breaks every time.
  • All four contact screws and the ground screw are backed out.
  • All screws are tri-drive.
Supplier's Site
TradeMaster Decorator Receptacle - TM885W - Legrand
West Hartford, CT, USA
TradeMaster Decorator Receptacle
TM885W
TradeMaster Decorator Receptacle TM885W
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White.

FEATURES

  • Longer steel straps than competitive devices, still fits under a standard wall plate.
  • High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks.
  • Ultrasonic welding of face to back body.
  • Patented design provides better plug retention.
  • External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping.
  • Accepts #12 and #14 stranded and solid wire.
  • Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out.
  • Scored deeper for fast, clean breaks every time.
  • All four contact screws and the ground screw are backed out.
  • All screws are tri-drive.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number TM885W TM885W
Product Name TradeMaster Decorator Receptacle TradeMaster Decorator Receptacle
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 205841-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA 5-20R GFCI with NEMA 12/4, IP65 Housing - 88051020 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD6
View Details