Legrand TradeMaster Decorator Receptacles TM885I150

Description
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, Ivory. 150 pack. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.
Description
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, Ivory. 150 pack. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
TradeMaster Decorator Receptacles
TM885I150
TradeMaster Decorator Receptacles TM885I150
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, Ivory. 150 pack. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, Ivory. 150 pack.

FEATURES

  • Longer steel straps than competitive devices, still fits under a standard wall plate.
  • High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks.
  • Ultrasonic welding of face to back body.
  • Patented design provides better plug retention.
  • External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping.
  • Accepts #12 and #14 stranded and solid wire.
  • Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out.
  • Scored deeper for fast, clean breaks every time.
  • All four contact screws and the ground screw are backed out.
  • All screws are tri-drive.
Supplier's Site
West Hartford, CT, USA
TradeMaster Decorator Receptacles
TM885I150
TradeMaster Decorator Receptacles TM885I150
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, Ivory. 150 pack. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, Ivory. 150 pack.

FEATURES

  • Longer steel straps than competitive devices, still fits under a standard wall plate.
  • High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks.
  • Ultrasonic welding of face to back body.
  • Patented design provides better plug retention.
  • External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping.
  • Accepts #12 and #14 stranded and solid wire.
  • Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out.
  • Scored deeper for fast, clean breaks every time.
  • All four contact screws and the ground screw are backed out.
  • All screws are tri-drive.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number TM885I150 TM885I150
Product Name TradeMaster Decorator Receptacles TradeMaster Decorator Receptacles
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IP44 Splashproof Straight Receptacle - F42S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Circular Power Connectors - 1-869084-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details