Legrand - Pass & Seymour Duplex/Single Receptacle TM885-LA

Description
DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H INCLUDES PRESSURE PLATE
Datasheet
Description
DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H INCLUDES PRESSURE PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM885-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TM885-LA
Duplex/Single Receptacle TM885-LA
DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H INCLUDES PRESSURE PLATE
  • DECORATOR DUPLEX TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK WIRING
  • TRADEMASTER[R] BRAND
  • OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H
  • INCLUDES PRESSURE PLATE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TM885-LA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20A/250V White Australian In-Line Plug - 88010455 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
View Details
IP44 Splashproof Straight Receptacle - F32S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details