DECORATOR DUPLEX TYPE
HIGH IMPACT THERMOPLASTIC MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK WIRING
TRADEMASTER[R] BRAND
OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H
INCLUDES PRESSURE PLATE
Legrand - Pass & Seymour
Done
Datasheet
Description
DECORATOR DUPLEX TYPE
HIGH IMPACT THERMOPLASTIC MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK WIRING
TRADEMASTER[R] BRAND
OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H
INCLUDES PRESSURE PLATE
DECORATOR DUPLEX TYPE
HIGH IMPACT THERMOPLASTIC MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK WIRING
TRADEMASTER[R] BRAND
OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H
INCLUDES PRESSURE PLATE
DECORATOR DUPLEX TYPE
HIGH IMPACT THERMOPLASTIC MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
BACK WIRING
TRADEMASTER[R] BRAND
OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H