Legrand - Pass & Seymour Duplex/Single Receptacle TM-88USBWCC6

Description
SINGLE TYPE WHITE COLOR 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498/1310, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.3 INCH D
Datasheet
Description
SINGLE TYPE WHITE COLOR 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498/1310, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.3 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-88USBWCC6 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TM-88USBWCC6
Duplex/Single Receptacle TM-88USBWCC6
SINGLE TYPE WHITE COLOR 3 WIRE(S) COMMERCIAL, HOSPITAL GRADE UL 498/1310, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.3 INCH D
  • SINGLE TYPE
  • WHITE COLOR
  • 3 WIRE(S)
  • COMMERCIAL, HOSPITAL GRADE
  • UL 498/1310, UL (CANADA AND US) APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK, SIDE WIRING
  • USB CHARGING CAPACITY 3.1 AMPERE
  • SIZE 1.3 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TM-88USBWCC6
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof 15° Angled Receptacle - F32S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details