Legrand - Pass & Seymour Duplex/Single Receptacle TM-826USBICC6

Description
DECORATOR DUPLEX TYPE IVORY COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H
Datasheet
Description
DECORATOR DUPLEX TYPE IVORY COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-826USBICC6 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TM-826USBICC6
Duplex/Single Receptacle TM-826USBICC6
DECORATOR DUPLEX TYPE IVORY COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H
  • DECORATOR DUPLEX TYPE
  • IVORY COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK, SIDE WIRING
  • USB CHARGING CAPACITY 3.1 AMPERE
  • SIZE 1.69 INCH W X 1.39 INCH D X 2.67 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TM-826USBICC6
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 1-6609101-9-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
NEMA 6-15R Straight Blade Device - Q-722 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers