TDFB83-PBK -- TOGGLE FL SP/3W 8A BK LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Toggle Fl Sp/3W 8A Bk Legrand Pass & Seymour
TDFB83-PBK
Description
TOGGLE FL SP/3W 8A BK
Description
TOGGLE FL SP/3W 8A BK
Suppliers
Toggle Fl Sp/3W 8A Bk Legrand Pass & Seymour
39T5735
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
39T5735 |
|
Product Name
|
Toggle Fl Sp/3W 8A Bk Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details