Legrand - Pass & Seymour Standard Wall Plate SWS263-LASS

Description
STRAIGHT TYPE STAINLESS STEEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE STAINLESS STEEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWS263-LASS - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWS263-LASS
Standard Wall Plate SWS263-LASS
STRAIGHT TYPE STAINLESS STEEL (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • STRAIGHT TYPE
  • STAINLESS STEEL (END CAP TRIM) FINISH
  • LIGHT ALMOND (BASE) COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWS263-LASS
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3062U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - 24691 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details