Legrand - Pass & Seymour Standard Wall Plate SWS262-BKBNCC10

Description
STRAIGHT TYPE BRUSHED NICKEL (END CAP TRIM) FINISH BLACK (BASE) COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE BRUSHED NICKEL (END CAP TRIM) FINISH BLACK (BASE) COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWS262-BKBNCC10 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWS262-BKBNCC10
Standard Wall Plate SWS262-BKBNCC10
STRAIGHT TYPE BRUSHED NICKEL (END CAP TRIM) FINISH BLACK (BASE) COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • STRAIGHT TYPE
  • BRUSHED NICKEL (END CAP TRIM) FINISH
  • BLACK (BASE) COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWS262-BKBNCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 61SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - 20672 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details