Legrand - Pass & Seymour Standard Wall Plate SWP8-WCC10

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL WHITE COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL WHITE COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP8-WCC10 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWP8-WCC10
Standard Wall Plate SWP8-WCC10
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL WHITE COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • WHITE COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • INCLUDES SUB PLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SWP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWP8-WCC10
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 23352 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details