Legrand - Pass & Seymour Standard Wall Plate SWP8-BK

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BLACK COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BLACK COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP8-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWP8-BK
Standard Wall Plate SWP8-BK
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BLACK COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUB PLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SWP MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • BLACK COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • INCLUDES SUB PLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SWP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWP8-BK
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752900 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3013U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details