Legrand - Pass & Seymour Standard Wall Plate SWP264-BN

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED NICKEL, MATTE FINISH (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED NICKEL, MATTE FINISH (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP264-BN - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWP264-BN
Standard Wall Plate SWP264-BN
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED NICKEL, MATTE FINISH (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • BRUSHED NICKEL, MATTE FINISH
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
  • INCLUDES SUBPLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SWP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWP264-BN
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Metal Jumbo Size Glossy Finish - 62JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Standard Wall Plate - 23352 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details