SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
BROWN COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, UL (CANADA AND US), CSA
SWP MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
BROWN COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, UL (CANADA AND US), CSA
SWP MODEL
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
BROWN COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, UL (CANADA AND US), CSA
SWP MODEL
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
MATTE FINISH
BROWN COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
OVERSIZE DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL