Legrand - Pass & Seymour Standard Wall Plate SWP262-MH

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH MAHOGANY COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH MAHOGANY COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP262-MH - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWP262-MH
Standard Wall Plate SWP262-MH
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH MAHOGANY COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • MAHOGANY COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
  • INCLUDES SUBPLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SWP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWP262-MH
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details