Legrand - Pass & Seymour Standard Wall Plate SWP262-BRBPCC10

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BRASS COLOR (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, CSA PACKAGING TYPE CUT CASE
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BRASS COLOR (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, CSA PACKAGING TYPE CUT CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP262-BRBPCC10 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWP262-BRBPCC10
Standard Wall Plate SWP262-BRBPCC10
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BRASS COLOR (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, CSA PACKAGING TYPE CUT CASE
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • BRASS COLOR
  • (1) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
  • INCLUDES PLASTIC SUBPLATE
  • APPROVAL UL 514, CSA
  • PACKAGING TYPE CUT CASE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWP262-BRBPCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871290 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Combination Wallplates - 80431 - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Toggle Switch Plate; Decroa/GFCI
Opening / Devices Three
Material Thermoset
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details