Legrand - Pass & Seymour Standard Wall Plate SWP262-BBBPCC10

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BRUSHED BRONZE COLOR (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, CSA PACKAGING TYPE CUT CASE
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BRUSHED BRONZE COLOR (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, CSA PACKAGING TYPE CUT CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP262-BBBPCC10 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWP262-BBBPCC10
Standard Wall Plate SWP262-BBBPCC10
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BRUSHED BRONZE COLOR (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, CSA PACKAGING TYPE CUT CASE
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • BRUSHED BRONZE COLOR
  • (1) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
  • INCLUDES PLASTIC SUBPLATE
  • APPROVAL UL 514, CSA
  • PACKAGING TYPE CUT CASE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWP262-BBBPCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - 22236 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details