Legrand - Pass & Seymour Standard Wall Plate SWP26-WCC6

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH WHITE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH WHITE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP26-WCC6 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWP26-WCC6
Standard Wall Plate SWP26-WCC6
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH WHITE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H INCLUDES SUBPLATE APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, UL (CANADA AND US), CSA SWP MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • WHITE COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • INCLUDES SUBPLATE
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SWP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWP26-WCC6
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 22550 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Phone Jack Wall Plate
Material Steel
View Details