SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
WHITE COLOR
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SWP MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
WHITE COLOR
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SWP MODEL
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
WHITE COLOR
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SWP MODEL
SCREWLESS TYPE
0.065 INCH THK POLYCARBONATE MATERIAL
WHITE COLOR
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H
INCLUDES SUBPLATE
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL