Legrand - Pass & Seymour Standard Wall Plate SWC264-LABB

Description
SCREWLESS, CURVED END CAP TYPE BRUSHED BRASS (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE BRUSHED BRASS (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Standard Wall Plate
SWC264-LABB
Standard Wall Plate SWC264-LABB
SCREWLESS, CURVED END CAP TYPE BRUSHED BRASS (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • SCREWLESS, CURVED END CAP TYPE
  • BRUSHED BRASS (END CAP TRIM) FINISH
  • LIGHT ALMOND (BASE) COLOR
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWC264-LABB
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3023U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - 21451 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details