SCREWLESS, CURVED END CAP TYPE
AGED COPPER (END CAP TRIM) FINISH
LIGHT ALMOND (BASE) COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE
AGED COPPER (END CAP TRIM) FINISH
LIGHT ALMOND (BASE) COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
SCREWLESS, CURVED END CAP TYPE
AGED COPPER (END CAP TRIM) FINISH
LIGHT ALMOND (BASE) COLOR
(4) DECORATOR CONFIGURATION
4 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6