Legrand - Pass & Seymour Standard Wall Plate SWC263-LAAB

Description
SCREWLESS, CURVED END CAP TYPE AGED BRONZE (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE AGED BRONZE (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC263-LAAB - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWC263-LAAB
Standard Wall Plate SWC263-LAAB
SCREWLESS, CURVED END CAP TYPE AGED BRONZE (END CAP TRIM) FINISH LIGHT ALMOND (BASE) COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • SCREWLESS, CURVED END CAP TYPE
  • AGED BRONZE (END CAP TRIM) FINISH
  • LIGHT ALMOND (BASE) COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWC263-LAAB
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 11JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 24852 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details