SCREWLESS, CURVED END CAP TYPE
LIGHT ALMOND (BASE), GREEN TEA (END CAP TRIM) COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE
LIGHT ALMOND (BASE), GREEN TEA (END CAP TRIM) COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
SCREWLESS, CURVED END CAP TYPE
LIGHT ALMOND (BASE), GREEN TEA (END CAP TRIM) COLOR
(2) DECORATOR CONFIGURATION
2 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
SCREWLESS, CURVED END CAP TYPE
LIGHT ALMOND (BASE), GREEN TEA (END CAP TRIM) COLOR