Legrand - Pass & Seymour Standard Wall Plate SWC26-WBN

Description
SCREWLESS, CURVED END CAP TYPE BRUSHED NICKEL (END CAP TRIM) FINISH WHITE (BASE) COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE BRUSHED NICKEL (END CAP TRIM) FINISH WHITE (BASE) COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC26-WBN - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SWC26-WBN
Standard Wall Plate SWC26-WBN
SCREWLESS, CURVED END CAP TYPE BRUSHED NICKEL (END CAP TRIM) FINISH WHITE (BASE) COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • SCREWLESS, CURVED END CAP TYPE
  • BRUSHED NICKEL (END CAP TRIM) FINISH
  • WHITE (BASE) COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SWC26-WBN
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 23236 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details