SCREWLESS, CURVED END CAP TYPE
AGED BRONZE (END CAP TRIM) FINISH
BLACK (BASE) COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE
AGED BRONZE (END CAP TRIM) FINISH
BLACK (BASE) COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
SCREWLESS, CURVED END CAP TYPE
AGED BRONZE (END CAP TRIM) FINISH
BLACK (BASE) COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
SIGNATURE[TM] BRAND
OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6