Legrand - Pass & Seymour Standard Wall Plate SW266

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BROWN COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BROWN COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Standard Wall Plate
SW266
Standard Wall Plate SW266
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BROWN COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • BROWN COLOR
  • (6) DECORATOR CONFIGURATION
  • 6 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SW MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SW266
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Textured Finish - 61MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Modular Jack - SC-CJ-SG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details