Legrand - Pass & Seymour Standard Wall Plate SW266-BK

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW266-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SW266-BK
Standard Wall Plate SW266-BK
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • BLACK COLOR
  • (6) DECORATOR CONFIGURATION
  • 6 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SW MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SW266-BK
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - 22036 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details