Legrand - Pass & Seymour Standard Wall Plate SW264-BN

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED NICKEL, MATTE FINISH (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED NICKEL, MATTE FINISH (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW264-BN - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SW264-BN
Standard Wall Plate SW264-BN
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL BRUSHED NICKEL, MATTE FINISH (4) DECORATOR CONFIGURATION 4 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL (CANADA AND US) SW MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • BRUSHED NICKEL, MATTE FINISH
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL (CANADA AND US)
  • SW MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SW264-BN
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products